Bipolar (BJT) Transistor NPN 50V 2A 150MHz 1W Through Hole 3-MP
Bipolar Transistor, 50V, 2A, Low VCE(sat) NPN Single MP, TO-92 3 8.5x6.0 / MP, 500-BLKBG Product overview: 2SD1207S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1207S can be used for catalog matching and distributor lookup.
TRANS NPN 50V 2A 3MP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SD1207S-ND | 276-2SD1207S | 598-2SD1207S | 2SD1207S |
| Product Name | Single Bipolar Transistors | 50V 2A Bipolar Transistor | TRANS NPN 50V 2A MP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | |||
| Transistor Technology / Material | SILICON |