Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005028-2SD1196
Mounting: SMD (SMT)
Categories: OEM Parts(0-9)
Case / Package: TO-220AB
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005028-2SD1196 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SD1196 |