onsemi 20V 5A 900mW Bipolar Transistor 2SD1145

Description
Trans GP BJT NPN 20V 5A 900mW 3-Pin Case MP Product overview: 2SD1145 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1145 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 20V 5A 900mW 3-Pin Case MP Product overview: 2SD1145 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1145 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5A 900mW Bipolar Transistor
276-2SD1145
20V 5A 900mW Bipolar Transistor 276-2SD1145
Trans GP BJT NPN 20V 5A 900mW 3-Pin Case MP Product overview: 2SD1145 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1145 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 5A 900mW 3-Pin Case MP Product overview: 2SD1145 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1145 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157574-2SD1145 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157574-2SD1145
Discrete Semiconductor Products 157574-2SD1145
Manufacturer: ON Semiconductor Win Source Part Number: 157574-2SD1145 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1145 Alternative Parts (Cross-Reference): 2SD1145G; KTD1145A; KTD1145C; KTD1145D; Introduction Date: March 03, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 157574-2SD1145
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1145
Alternative Parts (Cross-Reference): 2SD1145G; KTD1145A; KTD1145C; KTD1145D;
Introduction Date: March 03, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1145 157574-2SD1145
Product Name 20V 5A 900mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220246 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - 448-BC847CWH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers