onsemi TRANSISTORS - RF Transistors (BJT) - 2SD1061R 2SD1061R

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037278-2SD1061R Mounting: SMD (SMT) Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-220 Alternative Parts (Cross-Reference): 2SD1061R2SD1061-R; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant Collector Emitter Voltage (VCEO): 50 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037278-2SD1061R Mounting: SMD (SMT) Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-220 Alternative Parts (Cross-Reference): 2SD1061R2SD1061-R; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant Collector Emitter Voltage (VCEO): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SD1061R - 1037278-2SD1061R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SD1061R
1037278-2SD1061R
TRANSISTORS - RF Transistors (BJT) - 2SD1061R 1037278-2SD1061R
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037278-2SD1061R Mounting: SMD (SMT) Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-220 Alternative Parts (Cross-Reference): 2SD1061R2SD1061-R; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant Collector Emitter Voltage (VCEO): 50 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037278-2SD1061R
Mounting: SMD (SMT)
Polarity: NPN
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: TO-220
Alternative Parts (Cross-Reference): 2SD1061R2SD1061-R;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 50 V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1061R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1061R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1061R
POWER BIPOLAR TRANSISTOR NPN

POWER BIPOLAR TRANSISTOR NPN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1037278-2SD1061R 2SD1061R
Product Name TRANSISTORS - RF Transistors (BJT) - 2SD1061R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
30V 0.1A Bipolar Transistor - 283-BC848BWE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape and Reel
Packing Method Tape and Reel
View Details
2 suppliers
Bipolar Transistors - 1219969 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details