Manufacturer: ON Semiconductor
Win Source Part Number: 5651-2SD1060S-JK
Packaging: Tube/Rail
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
TRANS NPN 5A 50V Product overview: 2SD1060S-JK from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1060S-JK can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 5651-2SD1060S-JK | 276-2SD1060S-JK |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1060S-JK | 5A 50V Bipolar Transistor |
| Package Type | TO-220; SOT3; TO-220-3 | Tube/Rail |