Bipolar (BJT) Transistor NPN 50V 5A 30MHz 1.75W Through Hole TO-220-3
Bipolar Transistors - BJT BIP NPN 5A 50V
TRANS NPN 50V 5A TO220-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD1060R-1EX-ND | 2SD1060R-1EX | 2SD1060R-1EX |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |