onsemi Single Bipolar Transistors 2SD1060R-1E

Description
Bipolar (BJT) Transistor NPN 50V 5A 30MHz 1.75W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 5A 30MHz 1.75W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1060R-1E-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1060R-1E-ND
Single Bipolar Transistors 2SD1060R-1E-ND
Bipolar (BJT) Transistor NPN 50V 5A 30MHz 1.75W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 50V 5A 30MHz 1.75W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
50V 5A TO220 Bipolar Transistor
276-2SD1060R-1E
50V 5A TO220 Bipolar Transistor 276-2SD1060R-1E
TRANS NPN 50V 5A TO220-3 Product overview: 2SD1060R-1E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1060R-1E can be used for catalog matching and distributor lookup.

TRANS NPN 50V 5A TO220-3 Product overview: 2SD1060R-1E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1060R-1E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SD1060R-1E - 127917-2SD1060R-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1060R-1E
127917-2SD1060R-1E
TRANSISTORS - Transistors (BJT) - Single - 2SD1060R-1E 127917-2SD1060R-1E
Manufacturer: ON Semiconductor Win Source Part Number: 127917-2SD1060R-1E Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 300mA, 3A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 2V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 127917-2SD1060R-1E
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 300mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 2V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans GP BJT NPN|PNP 50V 5A 3-Pin TO-220AB - 598-2SD1060R-1E - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN|PNP 50V 5A 3-Pin TO-220AB
598-2SD1060R-1E
Trans GP BJT NPN|PNP 50V 5A 3-Pin TO-220AB 598-2SD1060R-1E
Trans GP BJT NPN|PNP 50V 5A 3-Pin TO-220AB

Trans GP BJT NPN|PNP 50V 5A 3-Pin TO-220AB

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1060R-1E
Bipolar Transistors - BJT 2SD1060R-1E
Bipolar Transistors - BJT BIP NPN 5A 50V

Bipolar Transistors - BJT BIP NPN 5A 50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1060R-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1060R-1E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1060R-1E
TRANS NPN 50V 5A TO220-3

TRANS NPN 50V 5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SD1060R-1E-ND 276-2SD1060R-1E 127917-2SD1060R-1E 598-2SD1060R-1E 2SD1060R-1E 2SD1060R-1E
Product Name Single Bipolar Transistors 50V 5A TO220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1060R-1E Trans GP BJT NPN|PNP 50V 5A 3-Pin TO-220AB Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; PNP
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220-3
Packing Method Tube Tube; Tube Tube; Tube
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697470 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
45 V, 100 mA NPN/PNP general-purpose transistor - BC847QAPNZ - Nexperia B.V.
Specs
Package Type SOT1216 SOT1216
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Single, Pre-Biased Bipolar Transistors - BCR183E6359HTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers