onsemi Single Bipolar Transistors 2SD1048-7-TB-E

Description
Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1048-7-TB-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1048-7-TB-EOSCT-ND
Single Bipolar Transistors 2SD1048-7-TB-EOSCT-ND
Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP

Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP

Buy Now Datasheet
Single Bipolar Transistors - 2SD1048-7-TB-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1048-7-TB-EOSTR-ND
Single Bipolar Transistors 2SD1048-7-TB-EOSTR-ND
Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP

Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1048-7-TB-E - 005936-2SD1048-7-TB-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1048-7-TB-E
005936-2SD1048-7-TB-E
TRANSISTORS - Transistors (BJT) - Single - 2SD1048-7-TB-E 005936-2SD1048-7-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 005936-2SD1048-7-TB- E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: 3-CP Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 80mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 50mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005936-2SD1048-7-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-CP
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 80mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 50mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 700mA 250MHz SOT-23 Bipolar Transistor
276-2SD1048-7-TB-E
15V 700mA 250MHz SOT-23 Bipolar Transistor 276-2SD1048-7-TB-E
NPN BJT Transistor, 15V, 700mA, 250MHz, SOT-23-3 Product overview: 2SD1048-7-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 700mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 700mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1048-7-TB-E can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 15V, 700mA, 250MHz, SOT-23-3 Product overview: 2SD1048-7-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 700mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 700mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1048-7-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1048-7-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1048-7-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1048-7-TB-E
TRANS NPN 15V 0.7A 3CP

TRANS NPN 15V 0.7A 3CP

Supplier's Site
TRANS NPN 15V 0.7A SOT23-3 - 598-2SD1048-7-TB-E - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 15V 0.7A SOT23-3
598-2SD1048-7-TB-E
TRANS NPN 15V 0.7A SOT23-3 598-2SD1048-7-TB-E
TRANS NPN 15V 0.7A SOT23-3

TRANS NPN 15V 0.7A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1048-7-TB-E
Bipolar Transistors - BJT 2SD1048-7-TB-E
Bipolar Transistors - BJT BIP NPN 0.7A 15V

Bipolar Transistors - BJT BIP NPN 0.7A 15V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SD1048-7-TB-EOSCT-ND 005936-2SD1048-7-TB-E 276-2SD1048-7-TB-E 2SD1048-7-TB-E 598-2SD1048-7-TB-E 2SD1048-7-TB-E
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD1048-7-TB-E 15V 700mA 250MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 15V 0.7A SOT23-3 Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; 3-CP
IC(max) 700 milliamps 700 milliamps
VCEO 15 volts 15 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data