onsemi Single Bipolar Transistors 2SD1048-6-TB-E

Description
Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1048-6-TB-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1048-6-TB-EOSTR-ND
Single Bipolar Transistors 2SD1048-6-TB-EOSTR-ND
Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP

Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP

Buy Now Datasheet
Single Bipolar Transistors - 2SD1048-6-TB-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1048-6-TB-EOSCT-ND
Single Bipolar Transistors 2SD1048-6-TB-EOSCT-ND
Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP

Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP

Buy Now Datasheet
Single Bipolar Transistors - 2SD1048-6-TB-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1048-6-TB-EOSDKR-ND
Single Bipolar Transistors 2SD1048-6-TB-EOSDKR-ND
Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP

Bipolar (BJT) Transistor NPN 15V 700mA 250MHz 200mW Surface Mount 3-CP

Buy Now Datasheet
Singapore, Singapore
15V 700mA 250MHz SOT-23 Bipolar Transistor
276-2SD1048-6-TB-E
15V 700mA 250MHz SOT-23 Bipolar Transistor 276-2SD1048-6-TB-E
NPN BJT, 15V, 700mA, 250MHz, SOT-23-3 Product overview: 2SD1048-6-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 700mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 700mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1048-6-TB-E can be used for catalog matching and distributor lookup.

NPN BJT, 15V, 700mA, 250MHz, SOT-23-3 Product overview: 2SD1048-6-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 700mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 700mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1048-6-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1048-6-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1048-6-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1048-6-TB-E
TRANS NPN 15V 0.7A 3CP

TRANS NPN 15V 0.7A 3CP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD1048-6-TB-E
Bipolar Transistors - BJT 2SD1048-6-TB-E
Bipolar Transistors - BJT BIP NPN 0.7A 15V

Bipolar Transistors - BJT BIP NPN 0.7A 15V

Buy Now Datasheet
Transistor, Npn, 15V, 0.7A, To-236; Transistor Polarity Onsemi - 14AC5523 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 15V, 0.7A, To-236; Transistor Polarity Onsemi
14AC5523
Transistor, Npn, 15V, 0.7A, To-236; Transistor Polarity Onsemi 14AC5523
TRANSISTOR, NPN, 15V, 0.7A, TO-236; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:15V; Transition Frequency ft:250MHz; Power Dissipation Pd:200mW; DC Collector Current:700mA; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 15V, 0.7A, TO-236; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:15V; Transition Frequency ft:250MHz; Power Dissipation Pd:200mW; DC Collector Current:700mA; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2SD1048-6-TB-EOSTR-ND 276-2SD1048-6-TB-E 2SD1048-6-TB-E 2SD1048-6-TB-E 14AC5523
Product Name Single Bipolar Transistors 15V 700mA 250MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Npn, 15V, 0.7A, To-236; Transistor Polarity Onsemi
Polarity NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
IC(max) 700 milliamps 700 milliamps
VCEO 15 volts 15 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data