onsemi TRANSISTORS - Transistors (BJT) - Single - 2SD1012F-SPA 2SD1012F-SPA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1004514-2SD1012F-SPA Packaging: Bulk Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: 3-SPA Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 80mV @ 10mA, 100mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 160 @ 50mA, 2V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1004514-2SD1012F-SPA Packaging: Bulk Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: 3-SPA Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 80mV @ 10mA, 100mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 160 @ 50mA, 2V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD1012F-SPA - 1004514-2SD1012F-SPA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1012F-SPA
1004514-2SD1012F-SPA
TRANSISTORS - Transistors (BJT) - Single - 2SD1012F-SPA 1004514-2SD1012F-SPA
Manufacturer: ON Semiconductor Win Source Part Number: 1004514-2SD1012F-SPA Packaging: Bulk Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: 3-SPA Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 80mV @ 10mA, 100mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 160 @ 50mA, 2V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004514-2SD1012F-SPA
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-SPA
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 80mV @ 10mA, 100mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 50mA, 2V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 0.7A Bipolar Transistor
276-2SD1012F-SPA
15V 0.7A Bipolar Transistor 276-2SD1012F-SPA
TRANS NPN 15V 0.7A SPA Product overview: 2SD1012F-SPA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1012F-SPA can be used for catalog matching and distributor lookup.

TRANS NPN 15V 0.7A SPA Product overview: 2SD1012F-SPA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1012F-SPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1004514-2SD1012F-SPA 276-2SD1012F-SPA
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD1012F-SPA 15V 0.7A Bipolar Transistor
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data