onsemi Single Bipolar Transistors 2SC6144SG

Description
Bipolar (BJT) Transistor NPN 50V 10A 330MHz 25W Through Hole TO-220F-3FS
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 10A 330MHz 25W Through Hole TO-220F-3FS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC6144SGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC6144SGOS-ND
Single Bipolar Transistors 2SC6144SGOS-ND
Bipolar (BJT) Transistor NPN 50V 10A 330MHz 25W Through Hole TO-220F-3FS

Bipolar (BJT) Transistor NPN 50V 10A 330MHz 25W Through Hole TO-220F-3FS

Buy Now Datasheet
Bipolar Transistors - 1844163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844163
Bipolar Transistors 1844163
BIP NPN 10A 50V

BIP NPN 10A 50V

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC6144SG - 762752-2SC6144SG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC6144SG
762752-2SC6144SG
TRANSISTORS - Transistors (BJT) - Single - 2SC6144SG 762752-2SC6144SG
Manufacturer: ON Semiconductor Win Source Part Number: 762752-2SC6144SG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 25W Transistor Type: NPN Frequency - Transition: 330MHz Family Name: 2SC6144SG Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-3FS Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 360mV @ 300mA, 6A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 270mA, 2V Alternative Parts (Cross-Reference): 2SC3709A; 2SC3709A-Y(WAKOD,F; 2SC3709A-Y(WAKOD); ; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 762752-2SC6144SG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 25W
Transistor Type: NPN
Frequency - Transition: 330MHz
Family Name: 2SC6144SG
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-3FS
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 360mV @ 300mA, 6A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 270mA, 2V
Alternative Parts (Cross-Reference): 2SC3709A; 2SC3709A-Y(WAKOD,F; 2SC3709A-Y(WAKOD); ;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 10A Bipolar Transistor
276-2SC6144SG
50V 10A Bipolar Transistor 276-2SC6144SG
Bipolar Transistor, 50V, 10A, Low VCE(sat), NPN TO-220F-3FS, TO-220F-3FS, 50-TUBE Product overview: 2SC6144SG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6144SG can be used for catalog matching and distributor lookup.

Bipolar Transistor, 50V, 10A, Low VCE(sat), NPN TO-220F-3FS, TO-220F-3FS, 50-TUBE Product overview: 2SC6144SG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6144SG can be used for catalog matching and distributor lookup.

Supplier's Site
Trans, Npn, 50V, 10A, 150Deg C, 25W; Transistor Polarity Onsemi - 81Y7617 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 50V, 10A, 150Deg C, 25W; Transistor Polarity Onsemi
81Y7617
Trans, Npn, 50V, 10A, 150Deg C, 25W; Transistor Polarity Onsemi 81Y7617
TRANS, NPN, 50V, 10A, 150DEG C, 25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:10A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 50V, 10A, 150DEG C, 25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:10A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC6144SG
Bipolar Transistors - BJT 2SC6144SG
Bipolar Transistors - BJT BIP NPN 10A 50V

Bipolar Transistors - BJT BIP NPN 10A 50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC6144SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC6144SG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC6144SG
TRANS NPN 50V 10A TO220F-3FS

TRANS NPN 50V 10A TO220F-3FS

Supplier's Site
Bipolar Transistor, 50V, 10A, Low VCE(sat), NPN TO-220F-3FS - 598-2SC6144SG - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistor, 50V, 10A, Low VCE(sat), NPN TO-220F-3FS
598-2SC6144SG
Bipolar Transistor, 50V, 10A, Low VCE(sat), NPN TO-220F-3FS 598-2SC6144SG
Bipolar Transistor, 50V, 10A, Low VCE(sat), NPN TO-220F-3FS

Bipolar Transistor, 50V, 10A, Low VCE(sat), NPN TO-220F-3FS

Supplier's Site
Single Bipolar Transistors - 2SC6144SG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC6144SG
Single Bipolar Transistors 2SC6144SG
TRANS NPN 50V 10A TO220F-3FS

TRANS NPN 50V 10A TO220F-3FS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC6144SGOS-ND 1844163 762752-2SC6144SG 276-2SC6144SG 81Y7617 2SC6144SG 2SC6144SG 598-2SC6144SG 2SC6144SG
Product Name Single Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC6144SG 50V 10A Bipolar Transistor Trans, Npn, 50V, 10A, 150Deg C, 25W; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, 50V, 10A, Low VCE(sat), NPN TO-220F-3FS Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN; NPN NPN; NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; To-220f-3fs TO-220; SOT3 TO-3 TO-220; TO-220-3 Full Pack
Number of units in IC 1 1
Transistor Type Trans, Npn, 50V, 10A, 150Deg C, 25W; Transistor Polarity Onsemi
Packing Method Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697647P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
65 V, 100 mA NPN/NPN general-purpose double transistor - BC846SH-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers