Bipolar (BJT) Transistor NPN 50V 10A 330MHz 2W Through Hole TO-220ML
10A, 50V, NPN, Si, POWER TRANSISTOR, TO-220AB, TO-220ML, 3 PIN Product overview: 2SC6144 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6144 can be used for catalog matching and distributor lookup.
TRANS NPN 50V 10A TO220ML
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SC6144-ND | 276-2SC6144 | 2SC6144 | 65T2508 |
| Product Name | Single Bipolar Transistors | 10A 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bip Npn 10A 50V Onsemi |
| Polarity | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-3 | ||
| IC(max) | 10000 milliamps | 10000 milliamps | ||
| VCEO | 50 volts | 50 volts |