onsemi 60V 3A 390MHz DPAK Bipolar Transistor 2SC6097-TL-E

Description
NPN BJT Transistor, 60V, 3A, 390MHz, DPAK Product overview: 2SC6097-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 390MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 390MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6097-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 60V, 3A, 390MHz, DPAK Product overview: 2SC6097-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 390MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 390MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6097-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A 390MHz DPAK Bipolar Transistor
276-2SC6097-TL-E
60V 3A 390MHz DPAK Bipolar Transistor 276-2SC6097-TL-E
NPN BJT Transistor, 60V, 3A, 390MHz, DPAK Product overview: 2SC6097-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 390MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 390MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6097-TL-E can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 60V, 3A, 390MHz, DPAK Product overview: 2SC6097-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 390MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 390MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6097-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SC6097-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC6097-TL-EOSCT-ND
Single Bipolar Transistors 2SC6097-TL-EOSCT-ND
Bipolar (BJT) Transistor NPN 60V 3A 390MHz 800mW Through Hole TP

Bipolar (BJT) Transistor NPN 60V 3A 390MHz 800mW Through Hole TP

Buy Now Datasheet
Single Bipolar Transistors - 2SC6097-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC6097-TL-EOSDKR-ND
Single Bipolar Transistors 2SC6097-TL-EOSDKR-ND
Bipolar (BJT) Transistor NPN 60V 3A 390MHz 800mW Through Hole TP

Bipolar (BJT) Transistor NPN 60V 3A 390MHz 800mW Through Hole TP

Buy Now Datasheet
Single Bipolar Transistors - 2SC6097-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC6097-TL-EOSTR-ND
Single Bipolar Transistors 2SC6097-TL-EOSTR-ND
Bipolar (BJT) Transistor NPN 60V 3A 390MHz 800mW Through Hole TP

Bipolar (BJT) Transistor NPN 60V 3A 390MHz 800mW Through Hole TP

Buy Now Datasheet
Trans, Bipol, Npn, 60V, To-252-3; Transistor Polarity Onsemi - 02AC4433 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Npn, 60V, To-252-3; Transistor Polarity Onsemi
02AC4433
Trans, Bipol, Npn, 60V, To-252-3; Transistor Polarity Onsemi 02AC4433
TRANS, BIPOL, NPN, 60V, TO-252-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:390MHz RoHS Compliant: Yes

TRANS, BIPOL, NPN, 60V, TO-252-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:390MHz RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC6097-TL-E
Bipolar Transistors - BJT 2SC6097-TL-E
Bipolar Transistors - BJT HIGH-CURRENT SWITCHING

Bipolar Transistors - BJT HIGH-CURRENT SWITCHING

Buy Now Datasheet
TRANS NPN 60V 3A TP-FA - 598-2SC6097-TL-E - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 3A TP-FA
598-2SC6097-TL-E
TRANS NPN 60V 3A TP-FA 598-2SC6097-TL-E
TRANS NPN 60V 3A TP-FA

TRANS NPN 60V 3A TP-FA

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC6097-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC6097-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC6097-TL-E
TRANS NPN 60V 3A TP

TRANS NPN 60V 3A TP

Supplier's Site
Single Bipolar Transistors - 2SC6097-TL-E - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC6097-TL-E
Single Bipolar Transistors 2SC6097-TL-E
TRANS NPN 60V 3A TP

TRANS NPN 60V 3A TP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC6097-TL-E 2SC6097-TL-EOSCT-ND 02AC4433 2SC6097-TL-E 598-2SC6097-TL-E 2SC6097-TL-E 2SC6097-TL-E
Product Name 60V 3A 390MHz DPAK Bipolar Transistor Single Bipolar Transistors Trans, Bipol, Npn, 60V, To-252-3; Transistor Polarity Onsemi Bipolar Transistors - BJT TRANS NPN 60V 3A TP-FA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN NPN; NPN
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts 60 volts
VCBO 100 volts
fT 390 MHz
Unlock Full Specs
to access all available technical data