Manufacturer: ON Semiconductor
Win Source Part Number: 197549-2SC6095-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 350MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 150mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100mA, 5V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 80V 2.5A 350MHz 1.3W Surface Mount PCP
Bipolar Transistor, 80V, 2.5A, Low VCE(sat), NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC6095-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2.5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2.5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6095-TD-E can be used for catalog matching and distributor lookup.
TRANS NPN 80V 2.5A PCP
Bipolar Transistors - BJT BIP NPN 2.5A 80V
Bipolar Transistor, 80V, 2.5A, Low VCE(sat), NPN Single PCP
TRANS NPN 80V 2.5A PCP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 197549-2SC6095-TD-E | 2SC6095-TD-EOSTR-ND | 276-2SC6095-TD-E | 2SC6095-TD-E | 2SC6095-TD-E | 598-2SC6095-TD-E | 2SC6095-TD-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC6095-TD-E | Single Bipolar Transistors | 80V 2.5A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, 80V, 2.5A, Low VCE(sat), NPN Single PCP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SOT3; PCP | TO-243AA | TO-243AA | ||||
| IC(max) | 4000 milliamps | 2500 milliamps | 2500 milliamps | 2500 milliamps | |||
| VCBO | 120 volts | ||||||
| fT | 350 MHz |