Bipolar (BJT) Transistor NPN 60V 3A 390MHz 1.3W Surface Mount PCP
Manufacturer: ON Semiconductor
Win Source Part Number: 1004484-2SC6094-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 390MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 120mV @ 100mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100mA, 2V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT HIGH-CURRENT SWITCHING
TRANS NPN 60V 3A PCP
TRANS NPN 60V 3A PCP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC6094-TD-EOSTR-ND | 1004484-2SC6094-TD-E | 2SC6094-TD-E | 2SC6094-TD-E | 2SC6094-TD-E |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC6094-TD-E | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | TO-243AA | SOT3; PCP | TO-243AA | ||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 60 volts | 60 volts |