onsemi Bipolar Transistors 2SC6082-1E

Description
BIP NPN 15A 50V
Request a Quote Datasheet
Description
BIP NPN 15A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1844647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844647
Bipolar Transistors 1844647
BIP NPN 15A 50V

BIP NPN 15A 50V

Supplier's Site
Bipolar Transistors - 1844162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844162
Bipolar Transistors 1844162
BIP NPN 15A 50V

BIP NPN 15A 50V

Supplier's Site
Bipolar Transistors - 1844647P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844647P
Bipolar Transistors 1844647P
BIP NPN 15A 50V

BIP NPN 15A 50V

Supplier's Site
Singapore, Singapore
50 V 15 A Bipolar Transistor
276-2SC6082-1E
50 V 15 A Bipolar Transistor 276-2SC6082-1E
Bipolar Transistor, 50 V, 15 A, Low VCE(sat), NPN TO-220F-3SG, 50-TUBE Product overview: 2SC6082-1E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 15 A. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 15 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6082-1E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 50 V, 15 A, Low VCE(sat), NPN TO-220F-3SG, 50-TUBE Product overview: 2SC6082-1E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 15 A. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 15 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6082-1E can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 2SC6082-1EOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC6082-1EOS-ND
Single Bipolar Transistors 2SC6082-1EOS-ND
Bipolar (BJT) Transistor NPN 50V 15A 195MHz 2W Through Hole TO-220F-3SG

Bipolar (BJT) Transistor NPN 50V 15A 195MHz 2W Through Hole TO-220F-3SG

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC6082-1E - 135314-2SC6082-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC6082-1E
135314-2SC6082-1E
TRANSISTORS - Transistors (BJT) - Single - 2SC6082-1E 135314-2SC6082-1E
Manufacturer: ON Semiconductor Win Source Part Number: 135314-2SC6082-1E Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 195MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F-3SG Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 375mA, 7.5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 200 @ 330mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 135314-2SC6082-1E
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 195MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F-3SG
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 375mA, 7.5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 330mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC6082-1E
Bipolar Transistors - BJT 2SC6082-1E
Bipolar Transistors - BJT BIP NPN 15A 50V

Bipolar Transistors - BJT BIP NPN 15A 50V

Buy Now Datasheet
Bipolar Transistor, Npn, 50V, To-220F-3; Transistor Polarity Onsemi - 50AC7737 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 50V, To-220F-3; Transistor Polarity Onsemi
50AC7737
Bipolar Transistor, Npn, 50V, To-220F-3; Transistor Polarity Onsemi 50AC7737
BIPOLAR TRANSISTOR, NPN, 50V, TO-220F-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:195MHz; Power Dissipation Pd:23W; DC Collector Current:15A; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 50V, TO-220F-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:195MHz; Power Dissipation Pd:23W; DC Collector Current:15A; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 50V, To-220F-3; Transistor Polarity Onsemi - 97W6588 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 50V, To-220F-3; Transistor Polarity Onsemi
97W6588
Bipolar Transistor, Npn, 50V, To-220F-3; Transistor Polarity Onsemi 97W6588
BIPOLAR TRANSISTOR, NPN, 50V, TO-220F-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:15A; Power Dissipation Pd:23W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 50V, TO-220F-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:15A; Power Dissipation Pd:23W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC6082-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC6082-1E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC6082-1E
TRANS NPN 50V 15A TO220F-3SG

TRANS NPN 50V 15A TO220F-3SG

Supplier's Site
Transistor - 109107184 - Radwell International
Willingboro, NJ, United States
Transistor
109107184
Transistor 109107184
BIPOLAR TRANSISTOR, NPN, 50V, TO-220F-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:50V, TRANSITION FREQUENCY FT:195MHZ, POWER DISSIPATION PD:23W, DC COLLECTOR CURRENT:15A, DC CURRENT GAIN HFE:50HFE, TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, NPN, 50V, TO-220F-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:50V, TRANSITION FREQUENCY FT:195MHZ, POWER DISSIPATION PD:23W, DC COLLECTOR CURRENT:15A, DC CURRENT GAIN HFE:50HFE, TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 1844647 1844647P 276-2SC6082-1E 2SC6082-1EOS-ND 135314-2SC6082-1E 2SC6082-1E 50AC7737 2SC6082-1E 109107184
Product Name Bipolar Transistors Bipolar Transistors 50 V 15 A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC6082-1E Bipolar Transistors - BJT Bipolar Transistor, Npn, 50V, To-220F-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity NPN NPN NPN NPN; NPN NPN
Package Type TO-220; To-220f TO-220; TO-220 TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F-3SG TO-3; TO-220
Number of units in IC 1
IC(max) 15000 milliamps 15000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690616 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817DPN/DG/B3X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps
VCEO 45 volts
View Details
Single Bipolar Transistors - BC860CE6359HTMA1-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers