onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SC6043

Description
Small Signal Bipolar Transistor, 2A I(C), 1-Element, NPN
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 2A I(C), 1-Element, NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC6043 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 2A I(C), 1-Element, NPN

Small Signal Bipolar Transistor, 2A I(C), 1-Element, NPN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037251-2SC6043 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037251-2SC6043
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037251-2SC6043
Win Source Part Number: 1037251-2SC6043 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 500 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 50mA, 1A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V Frequency - Transition: 420MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body Supplier Device Package: 3-MP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONS2SC6043,2156-2 SC6043 Base Product Number: 2SC6043 Product Status: Obsolete

Win Source Part Number: 1037251-2SC6043
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 500
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 50mA, 1A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V
Frequency - Transition: 420MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: 3-MP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: ONSONS2SC6043,2156-2SC6043
Base Product Number: 2SC6043
Product Status: Obsolete

Buy Now Datasheet
Single Bipolar Transistors - 2SC6043-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC6043-ND
Single Bipolar Transistors 2SC6043-ND
Bipolar (BJT) Transistor NPN 50V 2A 420MHz 1W Through Hole 3-MP

Bipolar (BJT) Transistor NPN 50V 2A 420MHz 1W Through Hole 3-MP

Buy Now Datasheet
Singapore, Singapore
50V 2A Bipolar Transistor
276-2SC6043
50V 2A Bipolar Transistor 276-2SC6043
Bipolar Transistor, 50V, 2A, Low VCE(sat) NPN Single MP Bipolar Transistor, 50V, 2A, Low VCE(sat) NPN Single MP, TO-92 3 8.5x6.0 / MP, 500-BLKBG Product overview: 2SC6043 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6043 can be used for catalog matching and distributor lookup.

Bipolar Transistor, 50V, 2A, Low VCE(sat) NPN Single MP Bipolar Transistor, 50V, 2A, Low VCE(sat) NPN Single MP, TO-92 3 8.5x6.0 / MP, 500-BLKBG Product overview: 2SC6043 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6043 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC6043 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC6043
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC6043
TRANS NPN 50V 2A 3MP

TRANS NPN 50V 2A 3MP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC6043 1037251-2SC6043 2SC6043-ND 276-2SC6043 2SC6043
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 50V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; TO-92-3 SOT3 TO-92; TO-226-3, TO-92-3 Long Body
Packing Method Bulk; Bulk Bulk; Bulk
IC(max) 2000 milliamps 2000 milliamps
Power Gain 200 dB
Unlock Full Specs
to access all available technical data