Bipolar (BJT) Transistor NPN 50V 10A 200MHz 950mW Surface Mount TP-FA
Bipolar (BJT) Transistor NPN 50V 10A 200MHz 950mW Surface Mount TP-FA
Manufacturer: ON Semiconductor
Win Source Part Number: 1004481-2SC6017-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 360mV @ 250mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1A, 2V
Maximum Power Dissipation: 950mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Bipolar Transistor, 50V, 10A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SC6017-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 10A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6017-TL-E can be used for catalog matching and distributor lookup.
TRANS NPN 50V 10A TPFA
Bipolar Transistors - BJT BIP NPN 10A 50V
TRANS NPN 50V 10A TPFA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC6017-TL-EOSTR-ND | 1004481-2SC6017-TL-E | 276-2SC6017-TL-E | 2SC6017-TL-E | 2SC6017-TL-E | 2SC6017-TL-E |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC6017-TL-E | 50V 10A DPAK Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; 2-TP-FA | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| IC(max) | 0.0100 milliamps | 10000 milliamps | 10000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | |||
| VCBO | 100 volts |