Bipolar Transistor, 50V, 10A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: 2SC6017-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 10A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6017-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 10A 200MHz 950mW Through Hole TP
TRANS NPN 50V 10A TP
BIPOLAR TRANSISTOR, NPN, 50V, TO-251-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:10A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT BIP NPN 10A 50V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC6017-E | 2SC6017-EOS-ND | 2SC6017-E | 2SC6017-E | 65T2501 | 2SC6017-E |
| Product Name | 50V 10A DPAK Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistor, Npn, 50V, To-251-4; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | ||
| VCBO | 100 volts | |||||
| fT | 200 MHz |