Manufacturer: ON Semiconductor
Win Source Part Number: 005932-2SC5994-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 420MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Transistor NPN 50V 2A Switching SOT89
Transistor NPN 50V 2A Switching SOT89
Transistor NPN 50V 2A Switching SOT89
Bipolar Transistor, 50V, 2A, Low VCE(sat), NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC5994-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5994-TD-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 2A 420MHz 1.3W Surface Mount PCP
Bipolar (BJT) Transistor NPN 50V 2A 420MHz 1.3W Surface Mount PCP
Bipolar (BJT) Transistor NPN 50V 2A 420MHz 1.3W Surface Mount PCP
Bipolar Transistors - BJT BIP NPN 2A 50V
TRANS NPN 50V 2A PCP
BIPOLAR TRANSISTOR, NPN, 50V, SOT-89-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:3.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005932-2SC5994-TD-E | 7740755P | 7740755 | 276-2SC5994-TD-E | 2SC5994-TD-EOSTR-ND | 2SC5994-TD-E | 2SC5994-TD-E | 42AC1862 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC5994-TD-E | Bipolar Transistors | Bipolar Transistors | 50V 2A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 50V, Sot-89-3; Transistor Polarity Onsemi |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; PCP | PCP | Pcp | TO-243AA | TO-3; SOT89 | |||
| Number of units in IC | 1 | |||||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts |