onsemi Discrete Semiconductor Products 2SC5990-TD-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 157384-2SC5990-TD-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5990-TD-E ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 157384-2SC5990-TD-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5990-TD-E ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157384-2SC5990-TD-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157384-2SC5990-TD-E
Discrete Semiconductor Products 157384-2SC5990-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 157384-2SC5990-TD-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5990-TD-E ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 157384-2SC5990-TD-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5990-TD-E
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
50V 4A 1300mW Bipolar Transistor
276-2SC5990-TD-E
50V 4A 1300mW Bipolar Transistor 276-2SC5990-TD-E
Trans GP BJT NPN 50V 4A 1300mW 4-Pin(3+Tab) PCP T/R Product overview: 2SC5990-TD-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A, 1300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, 1300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5990-TD-E can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 4A 1300mW 4-Pin(3+Tab) PCP T/R Product overview: 2SC5990-TD-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A, 1300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, 1300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5990-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157384-2SC5990-TD-E 276-2SC5990-TD-E
Product Name Discrete Semiconductor Products 50V 4A 1300mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274920 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
65V 0.1A Bipolar Transistor - 277-BCM856SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
7 suppliers
60 V, 1 A NPN medium power transistors - BC55-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers