Bipolar (BJT) Transistor NPN 50V 3A 380MHz 3.5W Surface Mount PCP
Bipolar (BJT) Transistor NPN 50V 3A 380MHz 3.5W Surface Mount PCP
Bipolar (BJT) Transistor NPN 50V 3A 380MHz 3.5W Surface Mount PCP
NPN BJT Transistor, 50V, 3A, 380MHz, SOT-89 Product overview: 2SC5964-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, 380MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, 380MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5964-TD-E can be used for catalog matching and distributor lookup.
Transistor NPN 50V 3A DC/DC SOT89
Transistor NPN 50V 3A DC/DC SOT89
Transistor NPN 50V 3A DC/DC SOT89
Manufacturer: ON Semiconductor
Win Source Part Number: 005931-2SC5964-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 380MHz
Transistor Polarity: NPN
Family Name: 2SC5964
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 290mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 3.5W
Alternative Parts (Cross-Reference): BCU86-SMD; TSD2150ACY RMG; 2SC4541(T2LGREEN); 2SC4541(T2LTOYOG);
Introduction Date: November 25, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
TRANSISTOR, NPN, 50V, 3A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:380MHz; Power Dissipation Pd:3.5W; DC Collector Current:3A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT HIGH-CURRENT SWITCHING
TRANS NPN 50V 3A PCP
TRANS NPN 50V 3A PCP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC5964-TD-EOSCT-ND | 276-2SC5964-TD-E | 7740746P | 7740746 | 005931-2SC5964-TD-E | 99AC6864 | 2SC5964-TD-E | 2SC5964-TD-E | 2SC5964-TD-E |
| Product Name | Single Bipolar Transistors | 50V 3A 380MHz SOT-89 Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC5964-TD-E | Transistor, Npn, 50V, 3A, Sot-89; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | TO-243AA | PCP | Pcp | SOT3; SOT89; PCP | TO-3; SOT89 | TO-243AA | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | |||||
| VCBO | 100 volts |