NPN Epitaxial Planar Silicon Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 801736-2SC5964-S-TD-
Packaging: Reel
Mounting Style: SMD
Power - Max: 1.3W
Transistor Type: NPN
Frequency - Transition: 380MHz
Supplier Device Package: PCP
Manufacturer Package: TO-243AA
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 290mV at 100mA, 2A
DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 100mA, 2V
TRANS NPN 50V 3A PCP Product overview: 2SC5964-S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5964-S-TD-E can be used for catalog matching and distributor lookup.
TRANS NPN 50V 3A PCP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC5964-S-TD-E | 801736-2SC5964-S-TD-E | 276-2SC5964-S-TD-E | 2SC5964-S-TD-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC5964-S-TD-E | 50V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |