onsemi 50V 10A 1650mW Bipolar Transistor 2SC5915-DL-E

Description
Trans GP BJT NPN 50V 10A 1650mW 3-Pin(2+Tab) SMP-FD Product overview: 2SC5915-DL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A, 1650mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 10A, 1650mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5915-DL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 10A 1650mW 3-Pin(2+Tab) SMP-FD Product overview: 2SC5915-DL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A, 1650mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 10A, 1650mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5915-DL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 10A 1650mW Bipolar Transistor
276-2SC5915-DL-E
50V 10A 1650mW Bipolar Transistor 276-2SC5915-DL-E
Trans GP BJT NPN 50V 10A 1650mW 3-Pin(2+Tab) SMP-FD Product overview: 2SC5915-DL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A, 1650mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 10A, 1650mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5915-DL-E can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 10A 1650mW 3-Pin(2+Tab) SMP-FD Product overview: 2SC5915-DL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A, 1650mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 10A, 1650mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5915-DL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157363-2SC5915-DL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157363-2SC5915-DL-E
Discrete Semiconductor Products 157363-2SC5915-DL-E
Manufacturer: ON Semiconductor Win Source Part Number: 157363-2SC5915-DL-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5915-DL-E ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 157363-2SC5915-DL-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5915-DL-E
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5915-DL-E 157363-2SC5915-DL-E
Product Name 50V 10A 1650mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 100 mA PNP general-purpose transistors - 2PA1774SMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
4 suppliers
Bipolar Transistors - 1220296 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCW66KFE6327HTSA1 - 863891-BCW66KFE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23; PG-SOT23
View Details
4 suppliers