Bipolar (BJT) Transistor NPN 50V 10A 200MHz 2W Through Hole TO-220ML
10A, 50V, NPN, Si, POWER TRANSISTOR, TO-220AB, TO-220ML, 3 PIN Product overview: 2SC5888 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5888 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 038917-2SC5888
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220ML
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 360mV @ 250mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
TRANS NPN 50V 10A TO220ML
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SC5888-ND | 276-2SC5888 | 038917-2SC5888 | 2SC5888 |
| Product Name | Single Bipolar Transistors | 10A 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC5888 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220ML | ||
| IC(max) | 10000 milliamps | 10000 milliamps | ||
| VCEO | 50 volts | 50 volts |