onsemi Single Bipolar Transistors 2SC5707-TL-E

Description
Bipolar (BJT) Transistor NPN 50V 8A 330MHz 1W Surface Mount TP-FA
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 8A 330MHz 1W Surface Mount TP-FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC5707-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5707-TL-EOSCT-ND
Single Bipolar Transistors 2SC5707-TL-EOSCT-ND
Bipolar (BJT) Transistor NPN 50V 8A 330MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 50V 8A 330MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SC5707-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5707-TL-EOSDKR-ND
Single Bipolar Transistors 2SC5707-TL-EOSDKR-ND
Bipolar (BJT) Transistor NPN 50V 8A 330MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 50V 8A 330MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SC5707-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5707-TL-EOSTR-ND
Single Bipolar Transistors 2SC5707-TL-EOSTR-ND
Bipolar (BJT) Transistor NPN 50V 8A 330MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor NPN 50V 8A 330MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Singapore, Singapore
50V 8A 330MHz DPAK Bipolar Transistor
276-2SC5707-TL-E
50V 8A 330MHz DPAK Bipolar Transistor 276-2SC5707-TL-E
NPN BJT Transistor, 50V, 8A, DPAK, 330MHz Product overview: 2SC5707-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A, 330MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 8A, 330MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5707-TL-E can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V, 8A, DPAK, 330MHz Product overview: 2SC5707-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A, 330MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 8A, 330MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5707-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC5707-TL-E - 005916-2SC5707-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5707-TL-E
005916-2SC5707-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SC5707-TL-E 005916-2SC5707-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 005916-2SC5707-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 330MHz Transistor Polarity: NPN Family Name: 2SC5707 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 2-TP-FA Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 240mV @ 175mA, 3.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): 2N6291; NTE2668; NTE2524; Introduction Date: June 20, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 005916-2SC5707-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 330MHz
Transistor Polarity: NPN
Family Name: 2SC5707
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 240mV @ 175mA, 3.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): 2N6291; NTE2668; NTE2524;
Introduction Date: June 20, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Transistors - 7740742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7740742
Bipolar Transistors 7740742
Transistor NPN 50V 8A Switching DPAK

Transistor NPN 50V 8A Switching DPAK

Supplier's Site
Bipolar Transistors - 7740742P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7740742P
Bipolar Transistors 7740742P
Transistor NPN 50V 8A Switching DPAK

Transistor NPN 50V 8A Switching DPAK

Supplier's Site
Bipolar Transistors - 1630849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1630849
Bipolar Transistors 1630849
Transistor NPN 50V 8A Switching DPAK

Transistor NPN 50V 8A Switching DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5707-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5707-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5707-TL-E
TRANS NPN 50V 8A TPFA

TRANS NPN 50V 8A TPFA

Supplier's Site
Transistor, Npn, 50V, 15W, To-252; Transistor Polarity Onsemi - 99AC6863 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 15W, To-252; Transistor Polarity Onsemi
99AC6863
Transistor, Npn, 50V, 15W, To-252; Transistor Polarity Onsemi 99AC6863
TRANSISTOR, NPN, 50V, 15W, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:8A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:330MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 15W, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:8A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:330MHz RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5707-TL-E
Bipolar Transistors - BJT 2SC5707-TL-E
Bipolar Transistors - BJT BIP NPN 8A 50V

Bipolar Transistors - BJT BIP NPN 8A 50V

Buy Now Datasheet
Single Bipolar Transistors - 2SC5707-TL-E - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC5707-TL-E
Single Bipolar Transistors 2SC5707-TL-E
TRANS NPN 50V 8A TPFA

TRANS NPN 50V 8A TPFA

Supplier's Site Datasheet
Bipolar Transistor, 50V, 8A, Low VCE(sat), (PNP)NPN Single TP/TP-FA - 598-2SC5707-TL-E - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistor, 50V, 8A, Low VCE(sat), (PNP)NPN Single TP/TP-FA
598-2SC5707-TL-E
Bipolar Transistor, 50V, 8A, Low VCE(sat), (PNP)NPN Single TP/TP-FA 598-2SC5707-TL-E
Bipolar Transistor, 50V, 8A, Low VCE(sat), (PNP)NPN Single TP/TP-FA

Bipolar Transistor, 50V, 8A, Low VCE(sat), (PNP)NPN Single TP/TP-FA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC5707-TL-EOSCT-ND 276-2SC5707-TL-E 005916-2SC5707-TL-E 7740742 7740742P 2SC5707-TL-E 99AC6863 2SC5707-TL-E 2SC5707-TL-E 598-2SC5707-TL-E
Product Name Single Bipolar Transistors 50V 8A 330MHz DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5707-TL-E Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 50V, 15W, To-252; Transistor Polarity Onsemi Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistor, 50V, 8A, Low VCE(sat), (PNP)NPN Single TP/TP-FA
Polarity NPN NPN NPN; NPN NPN NPN NPN NPN; NPN NPN; PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; 2-TP-FA Tp-fa TP-FA TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data