NPN BJT, 50V, 8A, 330MHz, TO-251 Product overview: 2SC5707-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A, 330MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 8A, 330MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5707-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 8A 330MHz 1W Through Hole TP
Manufacturer: ON Semiconductor
Win Source Part Number: 005915-2SC5707-E
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 330MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TP
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 240mV @ 175mA, 3.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT BIP NPN 8A 50V
TRANS, NPN, 50V, 8A, 150DEG C, 15W; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:8A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:330MHz RoHS Compliant: Yes
TRANS NPN 50V 8A TP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC5707-E | 2SC5707-EOS-ND | 005915-2SC5707-E | 2SC5707-E | 65T2498 | 2SC5707-E |
| Product Name | 50V 8A 330MHz Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC5707-E | Bipolar Transistors - BJT | Trans, Npn, 50V, 8A, 150Deg C, 15W; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 8000 milliamps | 8000 milliamps | ||||
| VCEO | 50 volts | 50 volts | ||||
| VCBO | 100 volts | |||||
| fT | 330 MHz |