NPN BJT Transistor, 50V, 5A, 400MHz, TO-252 Product overview: 2SC5706-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, 400MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, 400MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5706-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 5A 400MHz 800mW Surface Mount TP-FA
Bipolar (BJT) Transistor NPN 50V 5A 400MHz 800mW Surface Mount TP-FA
Bipolar (BJT) Transistor NPN 50V 5A 400MHz 800mW Surface Mount TP-FA
Manufacturer: ON Semiconductor
Win Source Part Number: 005914-2SC5706-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 240mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): 2SD1207S; KTC3209; 2SC5706-P-E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT BIP NPN 5A 50V
TRANS NPN 50V 5A TPFA
TRANS NPN 50V 5A TPFA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC5706-TL-E | 2SC5706-TL-EOSTR-ND | 005914-2SC5706-TL-E | 2SC5706-TL-E | 2SC5706-TL-E | 2SC5706-TL-E |
| Product Name | 50V 5A 400MHz TO-252 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC5706-TL-E | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | ||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | |||
| VCBO | 100 volts | |||||
| fT | 400 MHz |