onsemi 100V 5A Bipolar Transistor 2SC5706-P-E

Description
TRANS NPN 100V 5A TP Product overview: 2SC5706-P-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5706-P-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 100V 5A TP Product overview: 2SC5706-P-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5706-P-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 5A Bipolar Transistor
276-2SC5706-P-E
100V 5A Bipolar Transistor 276-2SC5706-P-E
TRANS NPN 100V 5A TP Product overview: 2SC5706-P-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5706-P-E can be used for catalog matching and distributor lookup.

TRANS NPN 100V 5A TP Product overview: 2SC5706-P-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5706-P-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC5706-P-E - 075525-2SC5706-P-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5706-P-E
075525-2SC5706-P-E
TRANSISTORS - Transistors (BJT) - Single - 2SC5706-P-E 075525-2SC5706-P-E
Manufacturer: ON Semiconductor Win Source Part Number: 075525-2SC5706-P-E Packaging: Bulk Mounting: Through Hole Frequency - Transition: 400MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Case / Package: TP Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 240mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): 2SD1207S; KTC3209; 2SC5706-TL-E; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 075525-2SC5706-P-E
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 240mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): 2SD1207S; KTC3209; 2SC5706-TL-E;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5706-P-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5706-P-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5706-P-E
TRANS NPN 100V 5A TP

TRANS NPN 100V 5A TP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5706-P-E
Bipolar Transistors - BJT 2SC5706-P-E
Bipolar Transistors - BJT BIP NPN 5A 50V

Bipolar Transistors - BJT BIP NPN 5A 50V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5706-P-E 075525-2SC5706-P-E 2SC5706-P-E 2SC5706-P-E
Product Name 100V 5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5706-P-E Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type Bag SOT3; TP
Unlock Full Specs
to access all available technical data