onsemi 50V 5A DPAK Bipolar Transistor 2SC5706-E

Description
Bipolar Transistor, 50V, 5A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: 2SC5706-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5706-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, 50V, 5A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: 2SC5706-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5706-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 5A DPAK Bipolar Transistor
276-2SC5706-E
50V 5A DPAK Bipolar Transistor 276-2SC5706-E
Bipolar Transistor, 50V, 5A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: 2SC5706-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5706-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 50V, 5A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: 2SC5706-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5706-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5706-E - 709131-2SC5706-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5706-E
709131-2SC5706-E
TRANSISTORS - Transistors (BJT) - Single - 2SC5706-E 709131-2SC5706-E
Manufacturer: ON Semiconductor Win Source Part Number: 709131-2SC5706-E Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 400MHz Categories: Discrete Semiconductor Products Supplier Device Package: TP Temperature Range - Operating: 150°C Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: 2SC5706 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 240mV at 100mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 500mA, 2V Maximum Power: 800mW

Manufacturer: ON Semiconductor
Win Source Part Number: 709131-2SC5706-E
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 400MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TP
Temperature Range - Operating: 150°C
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: 2SC5706
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 240mV at 100mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 500mA, 2V
Maximum Power: 800mW

Buy Now
Single Bipolar Transistors - 2SC5706-EOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5706-EOS-ND
Single Bipolar Transistors 2SC5706-EOS-ND
Bipolar (BJT) Transistor NPN 50V 5A 400MHz 800mW Through Hole TP

Bipolar (BJT) Transistor NPN 50V 5A 400MHz 800mW Through Hole TP

Buy Now Datasheet
Single Bipolar Transistors - 2SC5706-E - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC5706-E
Single Bipolar Transistors 2SC5706-E
TRANS NPN 50V 5A TP

TRANS NPN 50V 5A TP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5706-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5706-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5706-E
TRANS NPN 50V 5A TP

TRANS NPN 50V 5A TP

Supplier's Site
Bipolar Transistors - BJT BIP NPN 5A 50V - 598-2SC5706-E - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT BIP NPN 5A 50V
598-2SC5706-E
Bipolar Transistors - BJT BIP NPN 5A 50V 598-2SC5706-E
Bipolar Transistors - BJT BIP NPN 5A 50V

Bipolar Transistors - BJT BIP NPN 5A 50V

Supplier's Site
Bipolar Transistor, Npn, 50V, To-251-4; Transistor Polarity Onsemi - 65T2494 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 50V, To-251-4; Transistor Polarity Onsemi
65T2494
Bipolar Transistor, Npn, 50V, To-251-4; Transistor Polarity Onsemi 65T2494
BIPOLAR TRANSISTOR, NPN, 50V, TO-251-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 50V, TO-251-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:5A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 50V, To-251-4; Transistor Polarity Onsemi - 50AC7736 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 50V, To-251-4; Transistor Polarity Onsemi
50AC7736
Bipolar Transistor, Npn, 50V, To-251-4; Transistor Polarity Onsemi 50AC7736
BIPOLAR TRANSISTOR, NPN, 50V, TO-251-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:400MHz; Power Dissipation Pd:15W; DC Collector Current:5A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 50V, TO-251-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:400MHz; Power Dissipation Pd:15W; DC Collector Current:5A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5706-E
Bipolar Transistors - BJT 2SC5706-E
Bipolar Transistors - BJT BIP NPN 5A 50V

Bipolar Transistors - BJT BIP NPN 5A 50V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5706-E 709131-2SC5706-E 2SC5706-EOS-ND 2SC5706-E 2SC5706-E 598-2SC5706-E 65T2494 50AC7736 2SC5706-E
Product Name 50V 5A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5706-E Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT BIP NPN 5A 50V Bipolar Transistor, Npn, 50V, To-251-4; Transistor Polarity Onsemi Bipolar Transistor, Npn, 50V, To-251-4; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN
IC(max) 5000 milliamps 1.00E-3 milliamps 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts 50 volts
VCBO 100 volts
fT 400 MHz
Unlock Full Specs
to access all available technical data