Manufacturer: ON Semiconductor
Win Source Part Number: 097464-2SC5658RM3T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-723
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 60mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 215 @ 1mA, 6V
Maximum Power Dissipation: 260mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 260mW Surface Mount SOT-723
Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 260mW Surface Mount SOT-723
Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 260mW Surface Mount SOT-723
NPN BJT 50V 0.15A SOT-723 Transistor Product overview: 2SC5658RM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658RM3T5G can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT SS GENERAL PURPOSE NPN
TRANS NPN 50V 0.1A SOT723
TRANS NPN 50V 0.1A SOT723
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 097464-2SC5658RM3T5G | 2SC5658RM3T5GOSDKR-ND | 276-2SC5658RM3T5G | 2SC5658RM3T5G | 2SC5658RM3T5G | 2SC5658RM3T5G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC5658RM3T5G | Single Bipolar Transistors | 50V 0.15A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN; NPN | |||
| Package Type | SOT3; SOT-723 | SOT-723 | SOT-723 | SOT-723 | ||
| IC(max) | 150 milliamps | 100 milliamps | 100 milliamps | |||
| VCBO | 50 volts | |||||
| PD | 260 milliwatts |