onsemi 50V 100mA 180MHz Bipolar Transistor 2SC5658M3T5G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC5658M3T5G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
50V 100mA 180MHz Bipolar Transistor
276-2SC5658M3T5G
50V 100mA 180MHz Bipolar Transistor 276-2SC5658M3T5G
NPN BJT 50V 100mA 180MHz SOT-723 Transistor Product overview: 2SC5658M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658M3T5G can be used for catalog matching and distributor lookup.

NPN BJT 50V 100mA 180MHz SOT-723 Transistor Product overview: 2SC5658M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658M3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SC5658M3T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5658M3T5GOSCT-ND
Single Bipolar Transistors 2SC5658M3T5GOSCT-ND
Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 260mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 260mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - 2SC5658M3T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5658M3T5GOSDKR-ND
Single Bipolar Transistors 2SC5658M3T5GOSDKR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 260mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 260mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - 2SC5658M3T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5658M3T5GOSTR-ND
Single Bipolar Transistors 2SC5658M3T5GOSTR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 260mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 260mW Surface Mount SOT-723

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5658M3T5G - 005908-2SC5658M3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5658M3T5G
005908-2SC5658M3T5G
TRANSISTORS - Transistors (BJT) - Single - 2SC5658M3T5G 005908-2SC5658M3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 005908-2SC5658M3T5G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-723 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 60mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 260mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005908-2SC5658M3T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-723
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 60mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 260mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5658M3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5658M3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5658M3T5G
TRANS NPN 50V 0.1A SOT723

TRANS NPN 50V 0.1A SOT723

Supplier's Site
Single Bipolar Transistors - 2SC5658M3T5G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC5658M3T5G
Single Bipolar Transistors 2SC5658M3T5G
TRANS NPN 50V 0.1A SOT723

TRANS NPN 50V 0.1A SOT723

Supplier's Site Datasheet
Bipolar Transistor, Npn, 50Vdc, Sot-723; Transistor Polarity Onsemi - 42AC1861 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 50Vdc, Sot-723; Transistor Polarity Onsemi
42AC1861
Bipolar Transistor, Npn, 50Vdc, Sot-723; Transistor Polarity Onsemi 42AC1861
BIPOLAR TRANSISTOR, NPN, 50VDC, SOT-723; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:150mA; Power Dissipation Pd:260mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 50VDC, SOT-723; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:150mA; Power Dissipation Pd:260mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 50Vdc, Sot-723; Transistor Polarity Onsemi - 50AC7735 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 50Vdc, Sot-723; Transistor Polarity Onsemi
50AC7735
Bipolar Transistor, Npn, 50Vdc, Sot-723; Transistor Polarity Onsemi 50AC7735
BIPOLAR TRANSISTOR, NPN, 50VDC, SOT-723; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:180MHz; Power Dissipation Pd:260mW; DC Collector Current:150mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 50VDC, SOT-723; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:180MHz; Power Dissipation Pd:260mW; DC Collector Current:150mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 45J2516 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
45J2516
Npn Bipolar Transistor / Reel Onsemi 45J2516
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC5658M3T5G 276-2SC5658M3T5G 2SC5658M3T5GOSCT-ND 005908-2SC5658M3T5G 2SC5658M3T5G 2SC5658M3T5G 42AC1861 45J2516
Product Name 50V 100mA 180MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC5658M3T5G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 50Vdc, Sot-723; Transistor Polarity Onsemi Npn Bipolar Transistor / Reel Onsemi
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN
Package Type SOT-723 3 LEAD SOT-723 SOT3; SOT-723 SOT-723 TO-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 150 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data