RF Transistor, NPN Single, 4 V, 30 mA, fT = 12.5 GHz, SOT-623 / SSFP, 8000-REEL Product overview: 2SC5646A-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 V, 30 mA, 12.5 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 4 V, 30 mA, 12.5 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5646A-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 762721-2SC5646A-TL-H
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-81
Mounting: SMD
Power - Max: 100mW
Gain: 9.5dB ~ 10.5dB @ 2GHz
Transistor Type: NPN
Frequency - Transition: 10GHz ~ 12.5GHz
Noise Figure (dB Typ @ f): 1.5dB @ 2GHz
Family Name: 2SC5646A
Categories: Discrete Semiconductor Products
Manufacturer Package: 3-SSFP
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 4V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 5mA, 1V
Alternative Parts (Cross-Reference): MT3S37T(TE85L); MT3S36T(TE85L,F); MT3S36T(TE85L); ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RF Transistor NPN 4V 30mA 10GHz ~ 12.5GHz 100mW Surface Mount 3-SSFP
RF TRANS NPN 4V 12.5GHZ 3SSFP
Bipolar Transistors - BJT BIP NPN 30MA 4V FT=10G
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-2SC5646A-TL-H | 762721-2SC5646A-TL-H | 2SC5646A-TL-HOSTR-ND | 2SC5646A-TL-H | 2SC5646A-TL-H |
| Product Name | 4 V 30 mA 12.5 GHz Bipolar Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5646A-TL-H | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN |