onsemi 50V 7A SOT89 Bipolar Transistor 2SC5569

Description
TRANS NPN 50V 7A SOT89-3 Product overview: 2SC5569 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5569 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 50V 7A SOT89-3 Product overview: 2SC5569 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5569 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 7A SOT89 Bipolar Transistor
276-2SC5569
50V 7A SOT89 Bipolar Transistor 276-2SC5569
TRANS NPN 50V 7A SOT89-3 Product overview: 2SC5569 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5569 can be used for catalog matching and distributor lookup.

TRANS NPN 50V 7A SOT89-3 Product overview: 2SC5569 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5569 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5569 - 094740-2SC5569 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5569
094740-2SC5569
TRANSISTORS - Transistors (BJT) - Single - 2SC5569 094740-2SC5569
Manufacturer: ON Semiconductor Win Source Part Number: 094740-2SC5569 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 330MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89/PCP-1 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 240mV @ 175mA, 3.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1.3W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 094740-2SC5569
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 330MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89/PCP-1
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 240mV @ 175mA, 3.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1.3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 97598935 - Radwell International
Willingboro, NJ, United States
Transistor
97598935
Transistor 97598935
DISCONTINUED BY MANUFACTURER, TRANSISTOR, GENERAL PURPOSE, BJT, NPN, 50V, 7 AMP, MARKING CODE: FF, COMPLIMENT OF 2SA2016. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, GENERAL PURPOSE, BJT, NPN, 50V, 7 AMP, MARKING CODE: FF, COMPLIMENT OF 2SA2016. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 276-2SC5569 094740-2SC5569 97598935
Product Name 50V 7A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5569 Transistor
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data