onsemi 50V 7A SOT-89 Bipolar Transistor 2SC5569-TD-E

Description
Bipolar Transistor, 50V, 7A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-2, 1000-REEL Product overview: 2SC5569-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5569-TD-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, 50V, 7A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-2, 1000-REEL Product overview: 2SC5569-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5569-TD-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 7A SOT-89 Bipolar Transistor
276-2SC5569-TD-E
50V 7A SOT-89 Bipolar Transistor 276-2SC5569-TD-E
Bipolar Transistor, 50V, 7A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-2, 1000-REEL Product overview: 2SC5569-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5569-TD-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 50V, 7A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-2, 1000-REEL Product overview: 2SC5569-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5569-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC5569-TD-E - 005904-2SC5569-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5569-TD-E
005904-2SC5569-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SC5569-TD-E 005904-2SC5569-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 005904-2SC5569-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 330MHz Transistor Polarity: NPN Family Name: 2SC5569 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89/PCP-1 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 240mV @ 175mA, 3.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1.3W Alternative Parts (Cross-Reference): PBSS4041NX,135 ; PBSS4041NX; 2SD874AS; 2SD874AQ; Introduction Date: June 20, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005904-2SC5569-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 330MHz
Transistor Polarity: NPN
Family Name: 2SC5569
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89/PCP-1
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 240mV @ 175mA, 3.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1.3W
Alternative Parts (Cross-Reference): PBSS4041NX,135 ; PBSS4041NX; 2SD874AS; 2SD874AQ;
Introduction Date: June 20, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SC5569-TD-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5569-TD-EOSTR-ND
Single Bipolar Transistors 2SC5569-TD-EOSTR-ND
Bipolar (BJT) Transistor NPN 50V 7A 330MHz 1.3W Surface Mount SOT-89/PCP-1

Bipolar (BJT) Transistor NPN 50V 7A 330MHz 1.3W Surface Mount SOT-89/PCP-1

Buy Now Datasheet
Single Bipolar Transistors - 2SC5569-TD-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5569-TD-EOSDKR-ND
Single Bipolar Transistors 2SC5569-TD-EOSDKR-ND
Bipolar (BJT) Transistor NPN 50V 7A 330MHz 1.3W Surface Mount SOT-89/PCP-1

Bipolar (BJT) Transistor NPN 50V 7A 330MHz 1.3W Surface Mount SOT-89/PCP-1

Buy Now Datasheet
Single Bipolar Transistors - 2SC5569-TD-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5569-TD-EOSCT-ND
Single Bipolar Transistors 2SC5569-TD-EOSCT-ND
Bipolar (BJT) Transistor NPN 50V 7A 330MHz 1.3W Surface Mount SOT-89/PCP-1

Bipolar (BJT) Transistor NPN 50V 7A 330MHz 1.3W Surface Mount SOT-89/PCP-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5569-TD-E
Bipolar Transistors - BJT 2SC5569-TD-E
Bipolar Transistors - BJT BIP NPN 7A 50V

Bipolar Transistors - BJT BIP NPN 7A 50V

Buy Now Datasheet
Transistor, Npn, 50V, 7A, Sot-89; Transistor Polarity Onsemi - 99AC6862 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 7A, Sot-89; Transistor Polarity Onsemi
99AC6862
Transistor, Npn, 50V, 7A, Sot-89; Transistor Polarity Onsemi 99AC6862
TRANSISTOR, NPN, 50V, 7A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:330MHz; Power Dissipation Pd:3.5W; DC Collector Current:7A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 7A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:330MHz; Power Dissipation Pd:3.5W; DC Collector Current:7A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
TRANS NPN 50V 7A SOT89-3 - 598-2SC5569-TD-E - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 7A SOT89-3
598-2SC5569-TD-E
TRANS NPN 50V 7A SOT89-3 598-2SC5569-TD-E
TRANS NPN 50V 7A SOT89-3

TRANS NPN 50V 7A SOT89-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5569-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5569-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5569-TD-E
TRANS NPN 50V 7A SOT89/PCP-1

TRANS NPN 50V 7A SOT89/PCP-1

Supplier's Site
Single Bipolar Transistors - 2SC5569-TD-E - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC5569-TD-E
Single Bipolar Transistors 2SC5569-TD-E
TRANS NPN 50V 7A SOT89/PCP-1

TRANS NPN 50V 7A SOT89/PCP-1

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5569-TD-E 005904-2SC5569-TD-E 2SC5569-TD-EOSTR-ND 2SC5569-TD-E 99AC6862 598-2SC5569-TD-E 2SC5569-TD-E 2SC5569-TD-E
Product Name 50V 7A SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5569-TD-E Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Npn, 50V, 7A, Sot-89; Transistor Polarity Onsemi TRANS NPN 50V 7A SOT89-3 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN; NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT3; SOT89; SOT-89/PCP-1 TO-243AA TO-3; SOT89 SOT89; TO-243AA
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 7000 milliamps 7000 milliamps 7000 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data