NPN BJT Transistor, 50V, 4A, 400MHz, SOT-89 Product overview: 2SC5566-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A, 400MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, 400MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5566-TD-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 005903-2SC5566-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 225mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 50V 4A 400MHz 1.3W Surface Mount PCP
Bipolar (BJT) Transistor NPN 50V 4A 400MHz 1.3W Surface Mount PCP
Bipolar (BJT) Transistor NPN 50V 4A 400MHz 1.3W Surface Mount PCP
TRANSISTOR, NPN, 50V, 4A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:4A; Power Dissipation:3.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:400MHz RoHS Compliant: Yes
TRANS NPN 50V 4A PCP
Bipolar Transistors - BJT BIP NPN 4A 50V
TRANS NPN 50V 4A PCP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC5566-TD-E | 005903-2SC5566-TD-E | 2SC5566-TD-EOSDKR-ND | 99AC6861 | 2SC5566-TD-E | 2SC5566-TD-E | 2SC5566-TD-E |
| Product Name | 50V 4A 400MHz SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC5566-TD-E | Single Bipolar Transistors | Transistor, Npn, 50V, 4A, Sot-89; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| VCBO | 100 volts | ||||||
| fT | 400 MHz |