onsemi 15V 6A Bipolar Transistor 2SC5564

Description
Trans GP BJT NPN 15V 6A 4-Pin (3+Tab) PCP Product overview: 2SC5564 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5564 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 15V 6A 4-Pin (3+Tab) PCP Product overview: 2SC5564 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5564 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 6A Bipolar Transistor
276-2SC5564
15V 6A Bipolar Transistor 276-2SC5564
Trans GP BJT NPN 15V 6A 4-Pin (3+Tab) PCP Product overview: 2SC5564 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5564 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 15V 6A 4-Pin (3+Tab) PCP Product overview: 2SC5564 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5564 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157147-2SC5564 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157147-2SC5564
Discrete Semiconductor Products 157147-2SC5564
Manufacturer: ON Semiconductor Win Source Part Number: 157147-2SC5564 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5564 Introduction Date: April 04, 2010 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 157147-2SC5564
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5564
Introduction Date: April 04, 2010
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5564 157147-2SC5564
Product Name 15V 6A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data