Manufacturer: ON Semiconductor
Win Source Part Number: 075524-2SC5551AE-TD-
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3.5GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Typical Gain (hFE) (Min): 90 @ 50mA, 5V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RF Transistor, NPN Single, 30 V, 300 mA, fT = 3.5 GHz, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC5551AE-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 300 mA, 3.5 GHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 300 mA, 3.5 GHz, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5551AE-TD-E can be used for catalog matching and distributor lookup.
RF Transistor NPN 30V 300mA 3.5GHz 1.3W Surface Mount PCP
RF TRANS NPN 30V 3.5GHZ PCP
Bipolar Transistors - BJT RF Transistors 30V,300mA,fT=3.5GHz
RF TRANS NPN 30V 3.5GHZ PCP
TRANS NPN BIPO HI FREQ PCP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 075524-2SC5551AE-TD-E | 283-2SC5551AE-TD-E | 2SC5551AE-TD-EOSTR-ND | 2SC5551AE-TD-E | 2SC5551AE-TD-E | 2SC5551AE-TD-E | 598-2SC5551AE-TD-E |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC5551AE-TD-E | 30 V 300 mA 3.5 GHz SOT-89 Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar RF Transistors | TRANS NPN BIPO HI FREQ PCP |
| Polarity | NPN; NPN | NPN | NPN; NPN | NPN; NPN | |||
| Package Type | SOT3; PCP | TO-243AA | TO-243AA | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| VCEO | 30 volts | 30 volts | |||||
| Output Power | 1.3 watts | 1.3 watts |