Manufacturer: ON Semiconductor
Win Source Part Number: 038912-2SC5536A-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 16dB
Frequency - Transition: 1.7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.8dB @ 150MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-SSFP
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 80 @ 3mA, 2V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
RF Transistor, NPN Single, 12 V, 50 mA, fT = 1.7 GHz, SOT-723 / TSSFP 1.2 x 1.2, 8000-REEL Product overview: 2SC5536A-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 50 mA, 1.7 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, 50 mA, 1.7 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5536A-TL-H can be used for catalog matching and distributor lookup.
RF Transistor NPN 12V 50mA 1.7GHz 100mW Surface Mount 3-SSFP
Bipolar Transistors - BJT BIP NPN 50MA 12V FT=1.7G
RF TRANS NPN 12V 1.7GHZ 3SSFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 038912-2SC5536A-TL-H | 283-2SC5536A-TL-H | 2SC5536A-TL-HOSTR-ND | 2SC5536A-TL-H | 2SC5536A-TL-H |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC5536A-TL-H | 12 V 50 mA 1.7 GHz Bipolar Transistor | Bipolar RF Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN |