Manufacturer: ON Semiconductor
Win Source Part Number: 1006101-2SC5501A-4-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13dB
Frequency - Transition: 7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-MCP
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 90 @ 20mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
RF Transistor, 10V, 70mA, fT=7GHz, NPN Single MCP4, SC-82AB / MCP4, 3000-REEL Product overview: 2SC5501A-4-TR-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 70mA, 7GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 70mA, 7GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5501A-4-TR-E can be used for catalog matching and distributor lookup.
RF Transistor NPN 10V 70mA 7GHz 500mW Surface Mount 4-MCP
TRANS NPN BIPO VHF-UHF MCP4
RF TRANS NPN 10V 7GHZ 4MCP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1006101-2SC5501A-4-TR-E | 283-2SC5501A-4-TR-E | 2SC5501A-4-TR-E-ND | 598-2SC5501A-4-TR-E | 2SC5501A-4-TR-E |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC5501A-4-TR-E | 10V 70mA 7GHz Bipolar Transistor | Bipolar RF Transistors | TRANS NPN BIPO VHF-UHF MCP4 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | |
| Package Type | SOT3; 4-MCP | SC-82A, SOT-343 | |||
| IC(max) | 70 milliamps | ||||
| VCEO | 10 volts | 10 volts | |||
| VCBO | 20 volts |