onsemi TRANSISTORS - RF Transistors (BJT) - 2SC5501 2SC5501

Description
Manufacturer: ON Semiconductor Win Source Part Number: 15118-2SC5501 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13dB Frequency - Transition: 7GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 4-MCP Maximum Current Collector: 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 90 @ 20mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 15118-2SC5501 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13dB Frequency - Transition: 7GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 4-MCP Maximum Current Collector: 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 90 @ 20mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC5501 - 15118-2SC5501 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5501
15118-2SC5501
TRANSISTORS - RF Transistors (BJT) - 2SC5501 15118-2SC5501
Manufacturer: ON Semiconductor Win Source Part Number: 15118-2SC5501 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13dB Frequency - Transition: 7GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 4-MCP Maximum Current Collector: 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 90 @ 20mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 15118-2SC5501
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13dB
Frequency - Transition: 7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-MCP
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 90 @ 20mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
283-2SC5501
Bipolar Transistor 283-2SC5501
TRANS NPN BIPO VHF-UHF MCP4 Product overview: 2SC5501 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5501 can be used for catalog matching and distributor lookup.

TRANS NPN BIPO VHF-UHF MCP4 Product overview: 2SC5501 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 15118-2SC5501 283-2SC5501
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC5501 Bipolar Transistor
Polarity NPN; NPN NPN
Package Type SOT3; 4-MCP Reel - TR
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data