RF NPN BJT Transistor, 10V, 0.03A, 8000MHz, SSFP Product overview: 2SC5490A-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.03A, 8000MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.03A, 8000MHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5490A-TL-H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1037235-2SC5490A-TL-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 100mW
Voltage - Collector Emitter Breakdown (Max): 10V
Current - Collector (Ic) (Max): 30mA
Gain: 10dB ~ 5.5dB @ 1.5GHz
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 90 @ 10mA, 5V
Frequency - Transition: 8GHz
Noise Figure (dB Typ @ f): 1.4dB ~ 0.9dB @ 1.5GHz ~ 1GHz
Package / Case: SC-81
Supplier Device Package: 3-SSFP
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SC5277A-2-TL-E; 2SC5095-O(TE85L,F); 2SC5095-R(TE85L,F); 15GN03MA-TL-E; 55GN01FA-TL-H; UMF5NTR;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2SC5490A-TL-HOSDKR,2
Base Product Number: 2SC5490
RF Transistor NPN 10V 30mA 8GHz 100mW Surface Mount 3-SSFP
RF TRANS NPN 10V 8GHZ 3SSFP
RF TRANS NPN 10V 8GHZ 3SSFP
Bipolar Transistors - BJT BIP NPN 30MA 10V FT=8G
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-2SC5490A-TL-H | 1037235-2SC5490A-TL-H | 2SC5490A-TL-HOSTR-ND | 2SC5490A-TL-H | 2SC5490A-TL-H | 2SC5490A-TL-H |
| Product Name | 10V 0.03A 8000MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| IC(max) | 30 milliamps | 30 milliamps | ||||
| VCBO | 20 volts | |||||
| Noise Figure | 3 dB | 1.4 dB | 1.4 to ? dB | |||
| PD | 100 milliwatts | |||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) |