onsemi 10 V 70 mA 7 GHz Bipolar Transistor 2SC5488A-TL-H

Description
RF Transistor, NPN Single, 10 V, 70 mA, fT = 7 GHz, SOT-623 / SSFP, 8000-REEL Product overview: 2SC5488A-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 V, 70 mA, 7 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10 V, 70 mA, 7 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5488A-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Transistor, NPN Single, 10 V, 70 mA, fT = 7 GHz, SOT-623 / SSFP, 8000-REEL Product overview: 2SC5488A-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 V, 70 mA, 7 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10 V, 70 mA, 7 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5488A-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10 V 70 mA 7 GHz Bipolar Transistor
283-2SC5488A-TL-H
10 V 70 mA 7 GHz Bipolar Transistor 283-2SC5488A-TL-H
RF Transistor, NPN Single, 10 V, 70 mA, fT = 7 GHz, SOT-623 / SSFP, 8000-REEL Product overview: 2SC5488A-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 V, 70 mA, 7 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10 V, 70 mA, 7 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5488A-TL-H can be used for catalog matching and distributor lookup.

RF Transistor, NPN Single, 10 V, 70 mA, fT = 7 GHz, SOT-623 / SSFP, 8000-REEL Product overview: 2SC5488A-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 V, 70 mA, 7 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10 V, 70 mA, 7 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5488A-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5488A-TL-H - 762713-2SC5488A-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5488A-TL-H
762713-2SC5488A-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5488A-TL-H 762713-2SC5488A-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 762713-2SC5488A-TL-H Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 3-SMD, Flat Leads Mounting: SMD Power - Max: 100mW Gain: 12dB Transistor Type: NPN Frequency - Transition: 7GHz Noise Figure (dB Typ @ f): 1dB @ 1GHz Family Name: 2SC5488A Categories: Discrete Semiconductor Products Manufacturer Package: 3-SSFP Current - Collector (Ic) (Maximum): 70mA Voltage - Collector Emitter Breakdown (Maximum): 10V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 20mA, 5V Alternative Parts (Cross-Reference): 2SC5111FT; 2SC5111FT-O/MP; 2SC5108FT-O(TE85L); Introduction Date: June 02, 2008 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762713-2SC5488A-TL-H
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 3-SMD, Flat Leads
Mounting: SMD
Power - Max: 100mW
Gain: 12dB
Transistor Type: NPN
Frequency - Transition: 7GHz
Noise Figure (dB Typ @ f): 1dB @ 1GHz
Family Name: 2SC5488A
Categories: Discrete Semiconductor Products
Manufacturer Package: 3-SSFP
Current - Collector (Ic) (Maximum): 70mA
Voltage - Collector Emitter Breakdown (Maximum): 10V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 20mA, 5V
Alternative Parts (Cross-Reference): 2SC5111FT; 2SC5111FT-O/MP; 2SC5108FT-O(TE85L);
Introduction Date: June 02, 2008
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar RF Transistors - 2SC5488A-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5488A-TL-HOSTR-ND
Bipolar RF Transistors 2SC5488A-TL-HOSTR-ND
RF Transistor NPN 10V 70mA 7GHz 100mW Surface Mount 3-SSFP

RF Transistor NPN 10V 70mA 7GHz 100mW Surface Mount 3-SSFP

Buy Now Datasheet
Bipolar RF Transistors - 2SC5488A-TL-HOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5488A-TL-HOSDKR-ND
Bipolar RF Transistors 2SC5488A-TL-HOSDKR-ND
RF Transistor NPN 10V 70mA 7GHz 100mW Surface Mount 3-SSFP

RF Transistor NPN 10V 70mA 7GHz 100mW Surface Mount 3-SSFP

Buy Now Datasheet
Bipolar RF Transistors - 2SC5488A-TL-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5488A-TL-HOSCT-ND
Bipolar RF Transistors 2SC5488A-TL-HOSCT-ND
RF Transistor NPN 10V 70mA 7GHz 100mW Surface Mount 3-SSFP

RF Transistor NPN 10V 70mA 7GHz 100mW Surface Mount 3-SSFP

Buy Now Datasheet
Transistor, Rf, Npn, 10V, 7Ghz, Sc-81; Transistor Polarity Onsemi - 99AC6860 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 10V, 7Ghz, Sc-81; Transistor Polarity Onsemi
99AC6860
Transistor, Rf, Npn, 10V, 7Ghz, Sc-81; Transistor Polarity Onsemi 99AC6860
TRANSISTOR, RF, NPN, 10V, 7GHZ, SC-81; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:10V; Transition Frequency ft:7GHz; Power Dissipation Pd:100mW; DC Collector Current:70mA; DC Current Gain hFE:90hFE; RF Transistor RoHS Compliant: Yes

TRANSISTOR, RF, NPN, 10V, 7GHZ, SC-81; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:10V; Transition Frequency ft:7GHz; Power Dissipation Pd:100mW; DC Collector Current:70mA; DC Current Gain hFE:90hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5488A-TL-H
Bipolar Transistors - BJT 2SC5488A-TL-H
Bipolar Transistors - BJT MEDIUM OUTPUT AMPLIFIER

Bipolar Transistors - BJT MEDIUM OUTPUT AMPLIFIER

Buy Now Datasheet
TRANS NPN BIPO VHF-UHF SSFP - 598-2SC5488A-TL-H - Utmel Electronic Limited
Hong Kong, China
TRANS NPN BIPO VHF-UHF SSFP
598-2SC5488A-TL-H
TRANS NPN BIPO VHF-UHF SSFP 598-2SC5488A-TL-H
TRANS NPN BIPO VHF-UHF SSFP

TRANS NPN BIPO VHF-UHF SSFP

Supplier's Site
Bipolar RF Transistors - 2SC5488A-TL-H - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC5488A-TL-H
Bipolar RF Transistors 2SC5488A-TL-H
RF TRANS NPN 10V 7GHZ 3SSFP

RF TRANS NPN 10V 7GHZ 3SSFP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5488A-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5488A-TL-H
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5488A-TL-H
RF TRANS NPN 10V 7GHZ 3SSFP

RF TRANS NPN 10V 7GHZ 3SSFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC5488A-TL-H 762713-2SC5488A-TL-H 2SC5488A-TL-HOSTR-ND 99AC6860 2SC5488A-TL-H 598-2SC5488A-TL-H 2SC5488A-TL-H 2SC5488A-TL-H
Product Name 10 V 70 mA 7 GHz Bipolar Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5488A-TL-H Bipolar RF Transistors Transistor, Rf, Npn, 10V, 7Ghz, Sc-81; Transistor Polarity Onsemi Bipolar Transistors - BJT TRANS NPN BIPO VHF-UHF SSFP Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN; NPN NPN; NPN
IC(max) 70 milliamps 70 milliamps
VCEO 10 volts 10 volts 10 volts
VCBO 20 volts
PD 100 milliwatts
Unlock Full Specs
to access all available technical data