RF Transistor, NPN Single, 12 V, 100 mA, fT = 6.7 GHz
RF Transistor NPN 12V 100mA 6.7GHz 800mW Surface Mount PCP
RF TRANS NPN 12V 6.7GHZ PCP
RF TRANS NPN 12V 6.7GHZ PCP
Bipolar Transistors - BJT BIP NPN 100MA 12V FT=6.
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC5415AF-TD-E | 2SC5415AF-TD-E-ND | 2SC5415AF-TD-E | 2SC5415AF-TD-E | 2SC5415AF-TD-E |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT89; SOT-89 / PCP-1 | TO-243AA | TO-243AA | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 12 volts | 12 volts | |||
| Output Power | 0.8000 watts | 0.8000 watts |