onsemi TRANSISTORS - RF Transistors (BJT) - 2SC5374A-TL-E 2SC5374A-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1004457-2SC5374A-TL- E Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10.5dB @ 1GHz Frequency - Transition: 5.2GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.4dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMCP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 110 @ 7mA, 3V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1004457-2SC5374A-TL- E Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10.5dB @ 1GHz Frequency - Transition: 5.2GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.4dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMCP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 110 @ 7mA, 3V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC5374A-TL-E - 1004457-2SC5374A-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5374A-TL-E
1004457-2SC5374A-TL-E
TRANSISTORS - RF Transistors (BJT) - 2SC5374A-TL-E 1004457-2SC5374A-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 1004457-2SC5374A-TL- E Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10.5dB @ 1GHz Frequency - Transition: 5.2GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.4dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMCP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 110 @ 7mA, 3V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004457-2SC5374A-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10.5dB @ 1GHz
Frequency - Transition: 5.2GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.4dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMCP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 110 @ 7mA, 3V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
10V 100mA 5.2GHz Bipolar Transistor
283-2SC5374A-TL-E
10V 100mA 5.2GHz Bipolar Transistor 283-2SC5374A-TL-E
RF Transistor, 10V, 100mA, fT=5.2GHz, NPN Single SMCP, SC-75 / SMCP, 3000-REEL Product overview: 2SC5374A-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100mA, 5.2GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 100mA, 5.2GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5374A-TL-E can be used for catalog matching and distributor lookup.

RF Transistor, 10V, 100mA, fT=5.2GHz, NPN Single SMCP, SC-75 / SMCP, 3000-REEL Product overview: 2SC5374A-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100mA, 5.2GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 100mA, 5.2GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5374A-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 2SC5374A-TL-E - Rochester Electronics
Newburyport, MA, United States
RF Small Signal Bipolar Transistor

RF Small Signal Bipolar Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5374A-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5374A-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5374A-TL-E
RF TRANS NPN 10V 5.2GHZ SMCP

RF TRANS NPN 10V 5.2GHZ SMCP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1004457-2SC5374A-TL-E 283-2SC5374A-TL-E 2SC5374A-TL-E 2SC5374A-TL-E
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC5374A-TL-E 10V 100mA 5.2GHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data