onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SC5347E-TD-E

Description
Bipolar NPN Transistor, 150MA 12V FT=4.7G
Request a Quote Datasheet
Description
Bipolar NPN Transistor, 150MA 12V FT=4.7G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC5347E-TD-E - Rochester Electronics
Newburyport, MA, United States
Bipolar NPN Transistor, 150MA 12V FT=4.7G

Bipolar NPN Transistor, 150MA 12V FT=4.7G

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037223-2SC5347E-TD-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037223-2SC5347E-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037223-2SC5347E-TD-E
Win Source Part Number: 1037223-2SC5347E-TD- E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONS2SC5347E-TD-E, 2156-2SC5347E-TD-E RoHS Status: Not applicable

Win Source Part Number: 1037223-2SC5347E-TD-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: ONSONS2SC5347E-TD-E,2156-2SC5347E-TD-E
RoHS Status: Not applicable

Buy Now Datasheet
150MA 12V Bipolar Transistor - 276-2SC5347E-TD-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 12V Bipolar Transistor
276-2SC5347E-TD-E
150MA 12V Bipolar Transistor 276-2SC5347E-TD-E
BIP NPN 150MA 12V FT=4.7G Product overview: 2SC5347E-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 150MA, 12V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5347E-TD-E can be used for catalog matching and distributor lookup.

BIP NPN 150MA 12V FT=4.7G Product overview: 2SC5347E-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 150MA, 12V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5347E-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5347E-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5347E-TD-E
BIP NPN 150MA 12V FT=4.7G

BIP NPN 150MA 12V FT=4.7G

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC5347E-TD-E 1037223-2SC5347E-TD-E 276-2SC5347E-TD-E 2SC5347E-TD-E
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 150MA 12V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690616 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Infineon Technologies AG
Specs
Package Type Reel
Packing Method Reel
PD 250 milliwatts
View Details