RF Transistor NPN 12V 150mA 4.7GHz 1.3W Surface Mount PCP
Manufacturer: ON Semiconductor
Win Source Part Number: 804507-2SC5347AF-TD-
Packaging: Reel
Mounting Style: SMD
Power - Max: 1.3W
Gain: 8dB
Transistor Type: NPN
Frequency - Transition: 4.7GHz
Supplier Device Package: PCP
Temperature Range - Operating: 150°C
Manufacturer Package: TO-243AA
Current - Collector (Ic) (Maximum): 150mA
Voltage - Collector Emitter Breakdown (Maximum): 12V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Noise Figure (dB Typ at f): 1.8dB at 1GHz
DC Current Gain (hFE) (Min) at Ic, Vce: 135 at 50mA, 5V
RF Transistor, NPN Single PCP, 12 V, 150 mA, fT = 4.7 GHz, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC5347AF-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 150 mA, 4.7 GHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, 150 mA, 4.7 GHz, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5347AF-TD-E can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT VHF TO UHF WIDEBAND AMPLIFIER
RF TRANS NPN 12V 4.7GHZ PCP
RF TRANS NPN 12V 4.7GHZ PCP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC5347AF-TD-EOSTR-ND | 804507-2SC5347AF-TD-E | 283-2SC5347AF-TD-E | 2SC5347AF-TD-E | 2SC5347AF-TD-E | 2SC5347AF-TD-E |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - 2SC5347AF-TD-E | 12 V 150 mA 4.7 GHz SOT-89 Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-243AA | SOT3 | TO-243AA | |||
| IC(max) | 150 milliamps | 150 milliamps | ||||
| VCEO | 12 volts | 12 volts | 12 volts | |||
| VCBO | 20 volts |