RF Transistor NPN 12V 150mA 4.7GHz 1.3W Surface Mount PCP
RF Transistor NPN 12V 150mA 4.7GHz 1.3W Surface Mount PCP
RF Transistor, NPN Single PCP, 12 V, 150 mA, fT = 4.7 GHz, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC5347AE-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 150 mA, 4.7 GHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, 150 mA, 4.7 GHz, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5347AE-TD-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 105955-2SC5347AE-TD-
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 8dB
Frequency - Transition: 4.7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.8dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 90 @ 50mA, 5V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
RF TRANS NPN 12V 4.7GHZ PCP
Bipolar Transistors - BJT HIGH-FREQUENCY AMPLIFIER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-2SC5347AE-TD-ETR-ND | 283-2SC5347AE-TD-E | 105955-2SC5347AE-TD-E | 2SC5347AE-TD-E | 2SC5347AE-TD-E |
| Product Name | Bipolar RF Transistors | 12 V 150 mA 4.7 GHz SOT-89 Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SC5347AE-TD-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | TO-243AA | SOT3; PCP | |||
| IC(max) | 150 milliamps | ||||
| VCEO | 12 volts | 12 volts | |||
| VCBO | 20 volts |