onsemi 15A 800V Bipolar Transistor 2SC5302

Description
15A, 800V, NPN, Si, POWER TRANSISTOR, TO-3PML, 3 PIN Product overview: 2SC5302 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 800V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 800V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A, 800V, NPN, Si, POWER TRANSISTOR, TO-3PML, 3 PIN Product overview: 2SC5302 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 800V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 800V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A 800V Bipolar Transistor
276-2SC5302
15A 800V Bipolar Transistor 276-2SC5302
15A, 800V, NPN, Si, POWER TRANSISTOR, TO-3PML, 3 PIN Product overview: 2SC5302 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 800V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 800V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5302 can be used for catalog matching and distributor lookup.

15A, 800V, NPN, Si, POWER TRANSISTOR, TO-3PML, 3 PIN Product overview: 2SC5302 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 800V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 800V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5302 - 1125909-2SC5302 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5302
1125909-2SC5302
TRANSISTORS - Transistors (BJT) - Single - 2SC5302 1125909-2SC5302
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1125909-2SC5302 Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1125909-2SC5302
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5302 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5302
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5302
POWER BIPOLAR TRANSISTOR NPN

POWER BIPOLAR TRANSISTOR NPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC5302 1125909-2SC5302 2SC5302
Product Name 15A 800V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5302 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC808-25W E6327 - 200435-BC808-25W E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers
Bipolar Transistors - 155052 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details