onsemi 800V 10A 3000mW Bipolar Transistor 2SC5299

Description
Trans GP BJT NPN 800V 10A 3000mW 3-Pin(3+Tab) TO-3PML Product overview: 2SC5299 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A, 3000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 10A, 3000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5299 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 800V 10A 3000mW 3-Pin(3+Tab) TO-3PML Product overview: 2SC5299 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A, 3000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 10A, 3000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5299 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 10A 3000mW Bipolar Transistor
276-2SC5299
800V 10A 3000mW Bipolar Transistor 276-2SC5299
Trans GP BJT NPN 800V 10A 3000mW 3-Pin(3+Tab) TO-3PML Product overview: 2SC5299 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A, 3000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 10A, 3000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5299 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 800V 10A 3000mW 3-Pin(3+Tab) TO-3PML Product overview: 2SC5299 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A, 3000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 10A, 3000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5299 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157009-2SC5299 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157009-2SC5299
Discrete Semiconductor Products 157009-2SC5299
Manufacturer: ON Semiconductor Win Source Part Number: 157009-2SC5299 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5299 Alternative Parts (Cross-Reference): 2SC5124-T; 2SC5124; 2SC5251; 2SC4692; Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 157009-2SC5299
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5299
Alternative Parts (Cross-Reference): 2SC5124-T; 2SC5124; 2SC5251; 2SC4692;
Introduction Date: August 26, 2004
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5299 157009-2SC5299
Product Name 800V 10A 3000mW Bipolar Transistor Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR198E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 1222350 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
PNP general-purpose transistor - 2PA1576R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers